EN
  • EN
  • DE

GBPC2506-E4/51

Part No GBPC2506-E4/51
Manufacturer Vishay
Catalog Bridge Rectifiers
Description Glass Passivated Single-Phase Bridge Rectifier | BRIDGE RECT 1PHASE 600V 25A GBPC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 12.5A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, GBPC
Supplier Device Package GBPC
Family Part Number GBPC2506
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176985-GBPC2506-E4/51
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian GBPC2506-E4/51 CAD Model

Description

This electronic component is manufactured by Vishay Semiconductor Diodes Division and its Win Source Part Number is 1176985-GBPC2506-E4/51.

  • Packaging: Bulk
  • Mounting Style: QC Terminal
  • Technology: Standard
  • Diode Type: Single-Phase
  • Average Rectified Current (Io): 25A
  • Product Category: Discrete Semiconductor Products
  • Supplier Device Package: GBPC
  • Temperature Range: -55°C ~ 150°C
  • Manufacturer Homepage: www.vishay.com
  • Manufacturer Package: 4-Square, GBPC
  • Peak Reverse Voltage (Maximum): 600V
  • Supply and Demand Status: Limited
  • Application Field: Power Management, Consumer Electronics, Communications & Networking, and Industrial
  • Family Part Number: GBPC2506
  • Manufacturer Pack Quantity: 100
  • MSL Level: 1 (Unlimited)
  • Forward Voltage (Vf) (maximum) @ If: 1.1V @ 12.5A
  • Current Reverse Leakage @ Vr: 5μA @ 600V

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Lowest to $51.2819
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9698 $54.8490
12+ $9.0009 $108.0108
18+ $8.7196 $156.9528
24+ $8.4383 $202.5192
31+ $8.1570 $252.8670
42+ $7.3132 $307.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess