EN
  • EN
  • DE

DTV56L-E3/45

Part No DTV56L-E3/45
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.5KV 10A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1500V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 135ns
Current - Reverse Leakage @ Vr 100μA @ 1500V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1035615-DTV56L-E3/45
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTV56L-E3/45 CAD Model

Description

The DTV56L-E3/45 is a single rectifier diode manufactured by Vishay. It's designed for surface mount applications and is commonly used in power supplies, inverters, and freewheeling circuits. Vishay is a well-known manufacturer of discrete semiconductors and passive components, known for their quality and reliability.

Applications

  • Power Supplies: Used in power supplies to rectify AC voltage into DC voltage.
  • Inverters: Employed in inverters to convert DC voltage into AC voltage.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Reverse Polarity Protection: Implemented for reverse polarity protection to prevent damage from incorrect power connections.
  • General Rectification: Used for general rectification purposes in various electronic circuits.

Features

  • Single Diode: Contains a single rectifier diode.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing.
  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power loss.
  • High Surge Current Capability: Offers high surge current capability, providing protection against transient surges.
  • Lead-Free: Available in a lead-free package, meeting environmental regulations.
  • Low Leakage Current: Exhibits low leakage current, ensuring efficient operation.

Benefits

  • Efficient Rectification: Provides efficient rectification of AC voltage into DC voltage.
  • Reliable Performance: Offers reliable performance in various electronic circuits.
  • Protection Against Surges: Provides protection against transient surges, enhancing system reliability.
  • Easy Assembly: Designed for easy surface mount assembly, reducing manufacturing costs.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details

The DTV56L-E3/45 diode is typically available in a small surface mount package, such as a SMA or SMB package. The specific voltage and current ratings should be considered when selecting it for a particular application. The 'E3' likely indicates an environmentally friendly package and '45' may relate to the voltage rating. It is designed for automated assembly processes. Proper heat sinking may be required depending on the application and operating conditions.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8480 $61.6320
21+ $5.6191 $118.0011
32+ $5.4435 $174.1920
44+ $5.2680 $231.7920
57+ $5.0924 $290.2668
76+ $4.5657 $346.9932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess