EN
  • EN
  • DE

DG408LEDY-GE3

Part No DG408LEDY-GE3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 23OHM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Series -
Package Tube
Product Status Active
Switch Circuit -
Number of Circuits 1
On-State Resistance (Max) 23Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 3V ~ 16V
Voltage - Supply, Dual (V±) ±3V ~ 8V
Switch Time (Ton, Toff) (Max) 72ns, 47ns
-3db Bandwidth -
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 5.5pF, 25pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -98dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DG408
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370830-DG408LEDY-GE3
Ultra Librarian 3D Model Ultra Librarian DG408LEDY-GE3 CAD Model

Description

The DG408LEDY-GE3 is an analog switch integrated circuit (IC) designed for use in interface applications from Vishay Siliconix.

  • Package: 16-SOIC
  • Operating Temperature: -40°C to 85°C
  • Switch Circuit: Single
  • On-State Resistance: 23Ohm (maximum)
  • Channel-to-Channel Matching (ΔRon): 1Ohm
  • Voltage Supply (Single): 3V to 16V
  • Voltage Supply (Dual): ±3V to ±8V
  • Switch Time (Ton): 72ns
  • Switch Time (Toff): 47ns
  • Charge Injection: 11pC
  • Channel Capacitance (CS(off)): 5.5pF
  • Channel Capacitance (CD(off)): 25pF
  • Current Leakage: 1nA (maximum)
  • Crosstalk: -98dB @ 100kHz

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2681 $52.1663
54+ $1.8610 $100.4940
84+ $1.8029 $151.4436
115+ $1.7447 $200.6405
149+ $1.6866 $251.3034
199+ $1.5121 $300.9079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess