EN
  • EN
  • DE

DG4053EEQ-T1-GE3

Part No DG4053EEQ-T1-GE3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX TRIPLE 2CHAN 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 78 Ohm
Channel-to-Channel Matching (ΔRon) 910 mOhm
Single Supply Voltage (V+) 3 V to 16 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 75ns, 88ns
-3db Bandwidth 930MHz
Charge Injection 0.3pC
Channel Capacitance(CS off, CD off) 2pF, 3.1pF
Max Leakage Current (IS off) 1nA
Crosstalk -105dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1033205-DG4053EEQ-T1-GE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG4053EEQ-T1-GE3 CAD Model

Description

The Vishay DG4053EEQ-T1-GE3 is a 3-circuit SPDT switch with a -3db bandwidth of 930MHz and a charge injection of 0.3pC.

  • Crosstalk: -105dB @ 100kHz
  • Channel-to-Channel Matching (ΔRon): 910 mOhm
  • Maximum On Resistance: 78 Ohm
  • Case/Package: 16-TSSOP
  • Single Supply Voltage (V+): 3 V to 16 V
  • Dual Supply Voltage (V±): ±3 V to 8 V
  • Max Switch Time (Ton,Toff): 75ns, 88ns
  • Channel Capacitance (CS off, CD off): 2pF, 3.1pF
  • Maximum Leakage Current (IS off): 1nA
  • Category: Integrated Circuits
  • Status: Active
  • Operating Temperature: -40°C to 125°C (TA)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Alternative Parts: MAX4053AEEE+T, ADG633YCP, and ADG633YCPZ

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5935 $55.7725
80+ $1.3075 $104.6000
120+ $1.2667 $152.0040
165+ $1.2258 $202.2570
215+ $1.1849 $254.7535
285+ $1.0624 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess