EN
  • EN
  • DE

DG2742DQ-T1

Part No DG2742DQ-T1
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, 0.8-ohm rON, Dual SPST Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1167384-DG2742DQ-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2742DQ-T1 CAD Model

Description

The DG2742DQ-T1 is a single-pole, double-throw (SPDT) analog switch from Vishay. It is designed for a wide range of signal routing applications, providing excellent performance with low on-resistance, fast switching speeds, and minimal charge injection. This switch is suitable for both analog and digital signals, ensuring high signal integrity in demanding applications.

Applications

  • Audio and Video Signal Routing: Used in audio mixers, video switchers, and multimedia devices for signal selection and routing.
  • Data Acquisition Systems: Employed in data acquisition systems for multiplexing analog inputs and routing signals.
  • Portable Devices: Suitable for battery-powered devices due to its low power consumption.
  • Communication Systems: Utilized in communication systems for signal switching and routing.
  • ATE (Automatic Test Equipment): Used in automated test equipment for signal routing and switching.

Features

  • Low On-Resistance: Ensures minimal signal attenuation and distortion.
  • Fast Switching Speed: Provides rapid signal switching for high-speed applications.
  • Low Charge Injection: Minimizes switching glitches and ensures signal integrity.
  • Single Supply Operation: Operates from a single power supply voltage.
  • CMOS Technology: Offers low power consumption and high input impedance.
  • SPDT Configuration: Features a single-pole, double-throw switch configuration.
  • Break-Before-Make Switching: Prevents signal overlap during switching transitions.

Benefits

  • Improved Signal Integrity: Low on-resistance and charge injection ensure high-quality signal transmission.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Simplified System Design: Single supply operation simplifies board layout and reduces component count.
  • Enhanced Performance: Fast switching speeds enable high-speed signal processing and data acquisition.
  • Increased Reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The DG2742DQ-T1 operates from a single supply voltage, simplifying system design. Its low on-resistance ensures minimal signal loss and distortion, while its fast switching speeds enable high-speed data transmission and processing. The break-before-make switching action prevents short circuits during switching, enhancing system reliability. It is RoHS compliant and lead-free.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess