EN
  • EN
  • DE

CW02B470R0JE12

Part No CW02B470R0JE12
Manufacturer Vishay
Catalog Through Hole Resistors
Description Resistor; Wirewound; Res 470 Ohms; Pwr-Rtg3 W; Tol 5%; Axial; Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Ceramic
Composition Wirewound
Contact Plating Tin
Diameter 4.78 mm
Lead Diameter 813 µm
Length 14.27 mm
Maximum Operating Temperature 250 °C
Military Standard Not
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
Power Rating 3 W
Radiation Hardening No
Resistance 470 Ω
RoHS Compliant
Schedule B 8533210080, 8533210080
Temperature Coefficient 30 ppm/°C
Termination Axial
Tolerance 5 %
Win Source Part Number 992235-CW02B470R0JE12
Categories Through Hole Resistors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CW02B470R0JE12 CAD Model

Description

The CW02B470R0JE12 is a wirewound resistor manufactured by Vishay. It is designed for high-power applications and provides stable performance under demanding conditions. Wirewound resistors are known for their high precision and ability to handle significant power dissipation.

Applications:

  • Power supplies
  • Braking resistors
  • Current sensing
  • Load resistors
  • High-power amplifiers

Features:

  • Wirewound construction
  • High power rating
  • Precise resistance value
  • Excellent stability
  • Low temperature coefficient of resistance (TCR)
  • Through-hole mounting

Benefits:

  • Handles high power dissipation without significant drift.
  • Provides accurate resistance for precise circuit operation.
  • Maintains stable performance over a wide temperature range.
  • Easy to install with through-hole mounting.
  • Reliable performance in demanding applications.

Additional Details:

The CW02B470R0JE12 has a resistance value of 470 ohms and a tolerance of 5%. The 'CW02' designation indicates the series of the resistor, referring to its power rating and physical size. The resistor utilizes a wirewound construction, which provides excellent stability and power handling capabilities. The resistor features axial leads for through-hole mounting and is designed for easy integration into circuit boards. The Vishay CW series resistors are manufactured to meet stringent quality standards, ensuring reliable performance in a variety of applications.

You May Also Be Interested in

Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456
Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802
Vishay
RES 56K OHM 3W 5% AXIAL / 56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Lowest to $0.2335
Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Yageo
Res 18K Ohm 1/2W .05% Axial
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess