EN
  • EN
  • DE

CNY17F-4X007

Part No CNY17F-4X007
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler, Phototransistor Output, No Base Connection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 160% @ 10mA
Current Transfer Ratio (Maximum) 320% @ 10mA
Turn On / Turn Off Time (Typ) 3μs, 2.3μs
Rise / Fall Time (Typ) 2μs, 2μs
Input Type DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.39V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Operating Temperature Range -55°C ~ 110°C
Mounting SMD
Package 6-SMD, Gull Wing
Manufacturer Package 6-SMD
Win Source Part Number 1162663-CNY17F-4X007
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name CNY17F
Introduction Date September 12, 2001
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian CNY17F-4X007 CAD Model

Description

The CNY17F-4X007 is a high-performance single-channel optocoupler from Vishay. It consists of an infrared emitting diode (IRED) optically coupled to a silicon phototransistor. The 'F' designation usually indicates a high isolation voltage, and the '-4' refers to a specific current transfer ratio (CTR) range, while the 'X007' likely refers to a specific tape and reel packaging configuration. This optocoupler provides electrical isolation between input and output circuits, making it ideal for safety-critical and noise-sensitive applications. Because the product is listed as END-OF-LIFE, it is most likely used as a replacement part.

Applications

  • Industrial Control Systems: Provides galvanic isolation between control circuits and high-voltage power circuits.
  • Power Supplies: Used to isolate the primary and secondary sides of power supplies, enhancing safety and reducing noise.
  • Motor Control: Isolates control signals from motor drives to prevent electrical interference and protect sensitive circuitry.
  • Data Communication: Eliminates ground loops and improves signal integrity in data transmission lines.
  • Medical Equipment: Offers crucial isolation in medical devices to protect patients and equipment from electrical hazards.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation (typically several kilovolts) between the input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer with a specific CTR range as indicated by the '-4' designation.
  • Fast Switching Speed: Enables relatively fast signal transmission, suitable for high-speed applications.
  • Compact Package: Typically available in a DIP or SMD package for easy integration into circuit boards.
  • Compliant with Safety Standards: Meets various international safety standards for insulation and isolation.

Benefits

  • Enhanced Safety: Protects personnel and equipment from electrical shock by providing galvanic isolation.
  • Improved Signal Integrity: Prevents ground loops and reduces noise in signal transmission, leading to cleaner signals.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient method for isolating and coupling signals.
  • Cost-Effective Solution: Provides a cost-effective solution for isolation requirements in various applications.

Additional Details

The CNY17F-4X007 typically operates within a temperature range of -55°C to +100°C. The forward current of the IRED is typically around 60mA, and the collector-emitter voltage can go up to 70V. The specific CTR range for the '-4' designation is critical for proper application design. The package is typically a 6-pin DIP or a surface-mount equivalent. Proper biasing and external components are necessary for optimal performance. The 'X007' likely refers to specific tape and reel packaging, suitable for automated assembly processes. Consult the Vishay datasheet for detailed specifications and application guidelines. Consideration for creepage and clearance distances is important for high-voltage applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess