EN
  • EN
  • DE

BZX84C4V3-V-GS08

Part No BZX84C4V3-V-GS08
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819969-BZX84C4V3-V-GS08
Ultra Librarian 3D Model Ultra Librarian BZX84C4V3-V-GS08 CAD Model

Description

The BZX84C4V3-V-GS08 is a surface-mount Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient protection in various electronic circuits. This diode is commonly used to protect sensitive components from overvoltage conditions and to provide a stable voltage reference.

Applications:

  • Overvoltage Protection: Protects sensitive electronic components from damage due to voltage spikes and surges.
  • Voltage Regulation: Provides a stable voltage reference in various electronic circuits.
  • Transient Suppression: Suppresses transient voltages in power supplies and signal lines.
  • Clamping Circuits: Used in clamping circuits to limit voltage levels.
  • Communication Equipment: Protects communication circuits from voltage transients.

Features:

  • Zener Voltage: Features a Zener voltage of 4.3V, providing a stable voltage reference.
  • Surface Mount Package: Designed for surface mount assembly, reducing board space.
  • Low Leakage Current: Exhibits low leakage current, minimizing power consumption.
  • High Surge Capability: Capable of handling high surge currents, providing robust protection.
  • Fast Response Time: Offers a fast response time to transient voltage events.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Stable Voltage Reference: Provides a stable voltage reference for various circuits.
  • Compact Design: Small surface mount package saves board space.
  • Reliable Performance: Ensures reliable performance in demanding applications.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details:

The BZX84C4V3-V-GS08 comes in a SOT-23 package. The maximum power dissipation is typically around 300mW. The operating temperature range is generally from -65°C to +150°C. The forward voltage drop is typically around 0.9V at a forward current of 10mA. Refer to the manufacturer's datasheet for specific electrical characteristics, dimensions, and soldering recommendations. Proper handling and storage are recommended to maintain the integrity of the diode.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess