EN
  • EN
  • DE

PI6LC48P0401LIE

Part No PI6LC48P0401LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC FREQ SYNTHESIZER 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Ethernet IC 170MHz 1 Output 24-TSSOP
Manufacturer Diodes Incorporated
Series HiFlex™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name PI6LC48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889266-PI6LC48P0401LIE
Ultra Librarian 3D Model Ultra Librarian PI6LC48P0401LIE CAD Model

Description

Introducing the PI6LC48P0401LIE - Your High-Performance Clocking Solution

The PI6LC48P0401LIE is a state-of-the-art clock generator from the renowned semiconductor manufacturer, Diodes Incorporated. This precision device is designed to meet the stringent requirements of high-speed digital systems, offering a reliable and flexible clocking solution that ensures system stability and performance.

At the heart of the PI6LC48P0401LIE is a low-jitter, high-frequency clock generator capable of producing multiple output frequencies that are vital for various digital applications. This makes it an ideal choice for use in data centers, high-performance computing, networking, and telecommunications equipment.

The device features a programmable PLL (Phase-Locked Loop) that allows for fine-tuning of the output frequency, ensuring that it can be adapted to a wide range of applications. The PLL's flexibility is complemented by a set of configurable output dividers, giving system designers the ability to generate multiple clock signals from a single source, thereby reducing component count and simplifying design.

With its low power consumption, the PI6LC48P0401LIE is not only efficient but also supports green initiatives, making it an environmentally friendly option for modern electronics. The product operates over a broad temperature range, ensuring reliability and consistent performance even under challenging environmental conditions.

For ease of integration, the PI6LC48P0401LIE comes in a compact, surface-mount LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. It also features a simple I2C interface, which allows for easy programmability and control without the need for complex software or additional hardware.

In summary, the PI6LC48P0401LIE from Diodes Incorporated is a versatile, high-performance clock generator that offers low jitter, programmable frequencies, and low power consumption, making it the perfect choice for designers looking to optimize their high-speed digital systems. Its robust design and easy integration make it a standout product in the world of precision clock generation.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6088 $50.4792
22+ $4.6021 $101.2462
34+ $4.4583 $151.5822
47+ $4.3145 $202.7815
60+ $4.1707 $250.2420
81+ $3.7392 $302.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,471 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess