EN
  • EN
  • DE

TPS3850G09QDRCRQ1

Part No TPS3850G09QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.9V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS3850G09QDRCRQ1-ND,-296-45515-1-ND,296-45515-6,2156-TPS3850G09QDRCRQ1,TEXTISTPS3850G09QDRCRQ1,296-45515-1,296-45515-2
Standard Package 3,000
Win Source Part Number 1319958-TPS3850G09QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3850G09QDRCRQ1 CAD Model

Description

The TPS3850G09QDRCRQ1 is a state-of-the-art voltage supervisor designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is specifically engineered to cater to the stringent requirements of automotive and industrial applications, providing exceptional reliability and performance.

Key Features

  • High Accuracy: The TPS3850G09QDRCRQ1 boasts a high threshold voltage accuracy of ±0.5%, ensuring precise monitoring and control of system voltages.
  • Wide Voltage Range: With an adjustable voltage threshold range from 0.4 V to 5.0 V, this device is versatile and can be used in a variety of applications.
  • Low Quiescent Current: It features a low quiescent current of 6.5 µA (typical), which is crucial for power-sensitive applications.
  • Programmable Delay Time: Users can program the delay time via an external capacitor, providing flexibility to meet specific system requirements.
  • Multiple Reset Timeouts: The device offers several reset timeout options, allowing for customization to fit different system needs.

Applications

The TPS3850G09QDRCRQ1 is ideal for a broad range of applications, particularly in the automotive sector where performance and safety are paramount. It is commonly used in:

  • Engine Control Units (ECUs)
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Body Control Modules (BCMs)

Quality and Reliability

As a Q1 automotive-grade product, the TPS3850G09QDRCRQ1 meets the highest quality standards, including AEC-Q100 qualification. It is designed to operate over a wide temperature range, from -40°C to +125°C, ensuring reliable performance under extreme conditions.

Package and Availability

This voltage supervisor is available in a compact, 10-pin WSON package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7458 $52.3740
70+ $1.4325 $100.2750
110+ $1.3877 $152.6470
150+ $1.3430 $201.4500
195+ $1.2982 $253.1490
260+ $1.1639 $302.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess