EN
  • EN
  • DE
  • IT

BZX84C39-V-GS08

Part No BZX84C39-V-GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Zener-diode, 0.35W, 5%, SOT-23 <az
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Impedance 130 Ω
Maximum Operating Temperature 150 °C
Max Power Dissipation 300 mW
Max Reverse Leakage Current 50 nA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Packaging Cut Tape
Power Dissipation 300 mW
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Test Current 2 mA
Voltage Tolerance 5 %
Zener Voltage 39 V
Win Source Part Number 1050439-BZX84C39-V-GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C39-V-GS08 CAD Model

Description

The Vishay BZX84C39-V-GS08 is a surface-mount Zener diode housed in a small SOT-23 package. It is designed for voltage regulation and transient protection applications. This diode provides a stable reference voltage of approximately 39V, making it suitable for use in a variety of electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to circuits due to excessive voltage.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Level Shifting: Adjusting voltage levels in digital circuits.

Features:

  • Zener Voltage of 39V: Provides a stable reference voltage for regulation and protection.
  • Surface Mount SOT-23 Package: Compact size for space-constrained applications.
  • Low Leakage Current: Minimizes power consumption and improves efficiency.
  • High Surge Current Capability: Withstands high transient currents without damage.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Stable Voltage Regulation: Ensures reliable operation of electronic circuits by maintaining a constant voltage level.
  • Effective Transient Protection: Protects sensitive components from damage caused by voltage spikes and surges.
  • Compact Size: Allows for use in small and portable devices.
  • Low Power Consumption: Minimizes energy waste and improves battery life in portable applications.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.

Technical Specifications:

  • Zener Voltage (Vz): 39V
  • Tolerance: Approximately 5%
  • Power Dissipation: 350mW
  • Operating Temperature: -65°C to +150°C
  • Package: SOT-23

The BZX84C39-V-GS08 is a reliable and efficient Zener diode that provides stable voltage regulation and transient protection in a compact package. Its low leakage current and high surge current capability make it suitable for a wide range of applications.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Amic
32KX8, 70NS, 5.0V, 256K Low Power SRAM, Indutrial Temp
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 3 P, 54A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel
Need more? Email Us
Omron
Omron Industriële schakelaars A3PJ-7050-2 - A3PJ7350F
Need more? Email Us
Amic
Need more? Email Us
Intel
Integrated Circuit Microprocessor 80486/PGA/A80486DX/33 INTEL PGA
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $5.4849
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess