EN
  • EN
  • DE

BZX84B2V7-GS18

Part No BZX84B2V7-GS18
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819948-BZX84B2V7-GS18
Ultra Librarian 3D Model Ultra Librarian BZX84B2V7-GS18 CAD Model

Description

The BZX84B2V7-GS18 is a surface-mount Zener diode manufactured by Vishay Semiconductors. This diode is designed to provide a stable reference voltage for a variety of electronic applications. The '2V7' in the part number indicates a Zener voltage of 2.7 volts. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a constant voltage across their terminals when the reverse voltage exceeds the Zener voltage. This characteristic makes them ideal for voltage regulation and overvoltage protection.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Referencing
  • Transient Voltage Suppression

Features

  • Zener Voltage of 2.7V: Provides a stable reference voltage at 2.7 volts.
  • Surface Mount Package: Allows for automated assembly on printed circuit boards (PCBs).
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Protects circuits from transient voltage spikes.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Stable Voltage Regulation: Ensures consistent voltage output in regulated circuits.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Compact Design: Surface mount package saves space on PCBs.
  • Reliable Performance: Vishay is a trusted manufacturer of high-quality electronic components.

Additional Details

The BZX84B2V7-GS18 is typically housed in a small SOT-23 package. Key electrical characteristics include a low reverse leakage current, a forward voltage of approximately 0.9 V, and a power dissipation rating that varies depending on the ambient temperature. Zener diodes are essential components in many electronic circuits where stable voltage references are required or where protection against overvoltage conditions is needed. Vishay's BZX84 series is known for its reliability and consistent performance, making it a popular choice for a wide range of applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess