EN
  • EN
  • DE

BZX584C13-02VGS08

Part No BZX584C13-02VGS08
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+Rohs
Reference case SOD523
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 752478-BZX584C13-02VGS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX584C13-02VGS08 CAD Model

Description

The BZX584C13-02VGS08 is a Zener diode from Vishay. It is designed to provide voltage regulation in electronic circuits. Zener diodes are commonly used to create stable reference voltages, protect circuits from overvoltage, and clip voltage spikes.

Applications

  • Voltage regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes.
  • Voltage clipping: Limiting voltage levels in signal paths.
  • Reference voltage: Providing a stable reference voltage for comparators and other circuits.
  • Transient voltage suppression: Protecting circuits from transient voltage surges.

Features

  • Low leakage current: Minimizes power loss in regulation circuits.
  • Sharp breakdown voltage: Provides precise voltage regulation.
  • Small package size: Allows for placement in densely populated circuit boards.
  • High surge current capability: Can withstand high surge currents without damage.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Stable voltage regulation: Ensures consistent performance of electronic circuits.
  • Protection against overvoltage: Prevents damage to sensitive components.
  • Improved system reliability: Ensures stable and consistent performance.
  • Simplified circuit design: Easier voltage regulation implementation with minimal impact on board space.
  • Environmentally friendly: Compliant with environmental standards.

Technical Specifications

The BZX584C13-02VGS08 has a Zener voltage of 13V. It has a power dissipation of 250mW. The operating temperature range is -65°C to +150°C. It comes in a SOT-23 package.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess