EN
  • EN
  • DE
  • IT

BZT52C33-GS08

Part No BZT52C33-GS08
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819926-BZT52C33-GS08
Ultra Librarian 3D Model Ultra Librarian BZT52C33-GS08 CAD Model

Description

The BZT52C33-GS08 is a Zener diode manufactured by Vishay. This diode is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It provides a stable reference voltage and protects sensitive components from overvoltage conditions. The device is characterized by its sharp breakdown voltage and low dynamic impedance, ensuring precise voltage regulation.

Applications:

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting

Features:

  • Zener voltage of 33V
  • Low dynamic impedance
  • High surge current capability
  • Glass passivated junction
  • RoHS compliant
  • Available in a SOD-323 package

Benefits:

  • Provides stable voltage regulation
  • Protects sensitive circuits from overvoltage
  • Enhances system reliability
  • Compliant with environmental regulations (RoHS)
  • Compact size for space-constrained applications

Additional Details:

The BZT52C33-GS08 features a nominal Zener voltage (VZ) of 33V with a tolerance of approximately ±5%. The low dynamic impedance (ZZT) ensures stable voltage regulation over a wide range of current. The high surge current capability enables the diode to withstand transient voltage spikes without damage. The glass-passivated junction enhances the device's reliability and stability. The BZT52C33-GS08 is packaged in a surface-mount SOD-323 package, making it easy to integrate into automated assembly processes. It's designed to operate over a wide temperature range, typically from -65°C to +150°C, ensuring reliable operation in harsh environments. The GS08 suffix indicates lead-free plating and tape and reel packaging for automated assembly. The reverse leakage current (IR) is very low, which further enhances its suitability for low-power applications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess