EN
  • EN
  • DE

BZM55B8V2

Part No BZM55B8V2
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1157162-BZM55B8V2
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZM55B8V2 CAD Model

Description

The BZM55B8V2 is a Zener diode manufactured by Vishay. The designation 'B8V2' indicates a nominal Zener voltage of 8.2V. This diode is used for voltage regulation, voltage referencing, and transient voltage suppression in a variety of electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a stable 8.2V output in electronic circuits.
  • Voltage Referencing: Providing a stable 8.2V reference voltage for measurement and control systems.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage levels.
  • Clipping Circuits: Limiting the voltage swing of a signal to protect downstream circuitry.

Features:

  • 8.2V Nominal Zener Voltage: Provides a stable voltage reference at 8.2V.
  • SOD-80C Package: Compact surface-mount package for space-constrained applications.
  • Low Leakage Current: Minimizes power loss and enhances efficiency.
  • High Surge Current Capability: Can withstand transient current surges without damage.
  • Fast Response Time: Quickly clamps transient voltages to protect circuits.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Effective Circuit Protection: Shields sensitive components from damage due to voltage transients and overvoltage.
  • Stable Voltage Reference: Provides a reliable voltage reference for precise measurements and control.
  • Compact Design: The SOD-80C package enables high-density circuit designs.
  • Improved Reliability: Reduces the risk of voltage-related failures, enhancing overall system reliability.
  • Cost-Effective Solution: Offers an economical means of providing voltage regulation and transient suppression.

Additional Details: The BZM55B8V2 Zener diode is designed for surface mounting. It has a power dissipation rating of approximately 500 mW. The operating temperature range typically spans from -65°C to +150°C. The Zener voltage tolerance is generally ±5%. The SOD-80C package offers good thermal performance and mechanical robustness. The low leakage current is advantageous in battery-powered devices, minimizing power consumption. The high surge current capability ensures the diode can withstand transient events without failing. This diode is suitable for a range of applications, including portable electronics, automotive systems, industrial equipment, and power supplies.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9459 $61.4835
150+ $0.7762 $116.4300
235+ $0.7519 $176.6965
320+ $0.7277 $232.8640
415+ $0.7034 $291.9110
550+ $0.6306 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess