EN
  • EN
  • DE

MAX1722S+T

Part No MAX1722S+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702092-MAX1722S+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1722S+T CAD Model

Description

The MAX1722S+T from Maxim Integrated is a highly-efficient, compact, step-up DC-DC converter designed for battery-powered and low-voltage systems. This tiny, integrated circuit is engineered to significantly boost the voltage from a lower voltage source, making it an ideal solution for portable devices that require a higher operating voltage.

Key Features:

  • Wide Input Voltage Range: The MAX1722S+T operates with an input voltage range from as low as 0.7V, which is suitable for single-cell battery-powered applications, up to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5.5V, allowing for versatility across different applications and ensuring compatibility with various electronic components that require specific operating voltages.
  • High Efficiency: With its synchronous rectification and internal compensation, the MAX1722S+T offers high conversion efficiency, which is crucial for maximizing battery life in portable devices.
  • Low Quiescent Current: The device features a quiescent current of only 7µA, which further contributes to energy savings, making it suitable for applications where power conservation is critical.
  • Compact Package: Available in a tiny 6-pin thin SOT23 package, the MAX1722S+T saves valuable board space and is ideal for space-constrained designs.

Applications:

The MAX1722S+T is perfect for a range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Keyboards and Mice
  • Medical Devices
  • Bluetooth Headsets
  • Handheld Instruments

Conclusion:

The Maxim Integrated MAX1722S+T step-up DC-DC converter is a versatile and efficient solution for boosting voltage in battery-powered and low-voltage electronics. Its high efficiency, low quiescent current, and compact form factor make it an excellent choice for designers looking to extend battery life while minimizing space in their applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess