The BZG05C27 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is engineered to safeguard sensitive electronic circuits from voltage surges stemming from electrostatic discharge (ESD), lightning strikes, and other transient occurrences.
Applications
- Protection of sensitive electronic equipment.
- Surge protection in consumer electronics.
- Overvoltage protection in industrial control systems.
- ESD protection for data and signal lines.
- Automotive electronics applications.
Features
- High surge capability: Designed to withstand high surge currents without degradation of performance.
- Low clamping voltage: Limits the voltage across the protected circuit during a transient event, preventing damage to downstream components.
- Fast response time: Quickly clamps transient voltages, providing effective protection.
- Glass passivated junction: Offers high reliability and stability.
- Plastic case with heatsink provides low thermal resistance.
- Available in unidirectional configuration
- Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC
Benefits
- Enhanced system reliability: Protects sensitive components from damage due to voltage transients, increasing overall system reliability.
- Reduced downtime: Minimizes equipment downtime by preventing failures caused by surges and ESD events.
- Cost savings: Reduces repair and replacement costs associated with damaged components, leading to lower total cost of ownership.
- Improved product performance: Ensures consistent and reliable performance of electronic equipment even in harsh environments with frequent voltage transients.
- Extended product lifespan: Protects against premature failure, extending the lifespan of electronic devices.
Additional Details
The BZG05C27 features a stand-off voltage of 27V and is available in a DO-214AC (SMA) package. It is designed for surface mounting on printed circuit boards (PCBs) and is compliant with RoHS and WEEE environmental standards.
Important Note: As this part is categorized as 'END-OF-LIFE', verify availability and consider potential replacements for long-term designs.