EN
  • EN
  • DE

BYT44D-TR

Part No BYT44D-TR
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DOT
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 709811-BYT44D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYT44D-TR CAD Model

Description

The BYT44D-TR is a fast recovery epitaxial diode manufactured by Vishay. It's designed for applications requiring efficient rectification and fast switching speeds. This diode is commonly used in high-frequency power supplies, inverters, and other power electronic circuits.

Applications

  • High-Frequency Power Supplies
  • DC-DC Converters
  • Inverters
  • Freewheeling Diodes in Inductive Loads
  • Snubber Circuits

Features

  • Fast Recovery Time: Enables efficient switching and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient overloads.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Ensures stable performance in demanding applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Efficiency: Fast recovery and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Enhanced Reliability: High surge current capability ensures robustness against transient events.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Reduced Switching Losses: Fast recovery characteristics minimize switching losses in high-frequency applications.

Additional Details

The BYT44D-TR is characterized by its fast reverse recovery time (trr), which is crucial for minimizing switching losses in high-frequency applications. Its low forward voltage drop (VF) reduces power dissipation and improves overall efficiency. The high surge current capability allows it to withstand transient overloads, enhancing the reliability of the circuit. The surface mount package simplifies assembly and enables compact designs. Important parameters to consider when using this diode include the maximum repetitive peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and operating junction temperature (TJ). Refer to the datasheet for detailed electrical characteristics, thermal resistance values, and package dimensions. Proper heat sinking may be required in high-power applications to maintain the junction temperature within the specified limits.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess