The BYG21K-HE3/TE is a fast recovery rectifier diode manufactured by Vishay. This diode is designed for applications that require high efficiency and rapid switching capabilities, such as switch-mode power supplies (SMPS), inverters, and freewheeling applications. Its key features include a low forward voltage drop, fast reverse recovery time, and high surge current capability, contributing to improved system performance and reliability.
Applications:
- Switch-mode power supplies (SMPS)
- Inverters
- Freewheeling diodes
- DC-DC converters
- High-frequency rectification
Features:
- Fast reverse recovery time
- Low forward voltage drop
- High surge current capability
- Glass passivated chip junction
- High reliability
- AEC-Q101 qualified (automotive grade)
- Available in a DO-214AC (SMA) package
Benefits:
- Improved power conversion efficiency
- Reduced power losses due to fast switching
- Enhanced system reliability and robustness
- Suitable for demanding automotive applications (AEC-Q101)
- Simplified assembly due to surface-mount packaging
Additional Details:
The BYG21K-HE3/TE has a maximum repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 2.0A. The fast reverse recovery time (trr), typically around 75ns, minimizes switching losses and improves overall circuit efficiency. The low forward voltage drop (VF), approximately 1.0V, reduces power dissipation. The high surge current capability ensures that the diode can withstand transient current spikes without damage. The glass-passivated junction enhances the device's reliability and stability. The AEC-Q101 qualification ensures the diode meets the stringent requirements for automotive applications. The device is housed in a DO-214AC (SMA) package, making it suitable for automated assembly processes. The HE3 suffix indicates an environmentally friendly component and the /TE suffix indicates tape and reel packaging. It's designed to operate over a wide temperature range, typically from -65°C to +175°C.