The BU2508 is a high-voltage, high-speed NPN power transistor manufactured by Vishay. This transistor is designed for use in horizontal deflection circuits of CRT televisions and monitors. It offers excellent switching performance and high reliability, making it a suitable choice for demanding display applications. Although listed as End-of-Life, it is important to understand its specifications and potential uses.
Applications
- CRT Television Horizontal Deflection Circuits: Used to drive the horizontal deflection coil in older CRT televisions.
- CRT Monitor Horizontal Deflection Circuits: Similar to TVs, used in CRT monitors for horizontal scanning.
- High-Voltage Switching Power Supplies: Can be implemented in older power supply designs requiring high-voltage switching.
- Other High-Voltage, High-Frequency Switching Applications: Suitable in circuits requiring fast switching at high voltage levels.
Features
- High Voltage Capability: VCEO of 1500V allows operation in high-voltage environments.
- High Switching Speed: Fast switching characteristics, essential for horizontal deflection.
- NPN Transistor: Standard NPN configuration for easy integration into existing circuits.
- High Collector Current: Capable of handling significant collector current (IC).
- Robust Design: Designed for reliability and longevity in demanding applications.
Benefits
- Efficient Horizontal Deflection: Provides efficient and reliable operation in CRT deflection circuits.
- Reduced Power Dissipation: High switching speed minimizes power losses during operation.
- Improved Picture Quality: Contributes to stable and clear picture display in CRT devices.
- Long Service Life: Robust design ensures extended operational lifespan.
Additional Details
The BU2508 transistor is typically supplied in a TO-220 package, facilitating easy mounting and heat sinking. It's crucial to ensure adequate heat dissipation when using this transistor in high-power applications. Understanding the specifications and parameters of the BU2508 is essential when considering replacements or analyzing legacy systems. Due to its End-of-Life status, sourcing this component might require exploring alternative suppliers or considering suitable replacement transistors with similar characteristics. Its performance characteristics such as voltage, current and switching speed need to be considered when choosing an alternative.