EN
  • EN
  • DE

BSI516R0100JA18

Part No BSI516R0100JA18
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES WW AXIAL / Through Hole Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Vishay Sfernice
Series *
Package Tape & Box (TB)
Product Status Obsolete
Standard Package 400
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1351914-BSI516R0100JA18
Ultra Librarian 3D Model Ultra Librarian BSI516R0100JA18 CAD Model

Description

The BSI516R0100JA18 is a through-hole resistor manufactured by Vishay. This resistor is designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value of 0.01 ohms. It is constructed using a metal strip element and features a robust design suitable for demanding environments.

Applications:

  • Current Sensing: Used in power supplies, motor controls, and battery management systems to accurately measure current flow.
  • Shunt Resistors: Employed in ammeters and other current measurement instruments.
  • Overcurrent Protection: Provides protection against excessive current in sensitive circuits.
  • Power Electronics: Utilized in inverters, converters, and other power electronic devices.

Features:

  • Low Resistance Value: Offers a very low resistance of 0.01 ohms for precise current sensing.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards using through-hole technology.
  • High Power Rating: Capable of dissipating significant power without overheating.
  • Metal Strip Construction: Provides excellent stability and low inductance.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental friendliness.

Benefits:

  • Accurate Current Measurement: The low resistance value allows for precise measurement of current with minimal voltage drop.
  • Reliable Performance: The robust construction ensures stable and reliable performance over a wide range of operating conditions.
  • Easy Installation: Through-hole mounting simplifies installation and soldering.
  • High Power Handling: Capable of handling high power levels, making it suitable for demanding applications.
  • Environmental Compliance: RoHS compliance ensures that the resistor is environmentally friendly and meets regulatory requirements.

Additional Details:

The BSI516R0100JA18 resistor typically has a tolerance of 5% (indicated by the 'J' in the part number) and a temperature coefficient within a specified range. The exact power rating depends on the specific series and package size. It is essential to consult the datasheet provided by Vishay for detailed specifications, including resistance tolerance, temperature coefficient, power rating, and operating temperature range. The lead material and finish are typically chosen for good solderability and corrosion resistance. Dimensions are standard for through-hole components, ensuring compatibility with automated assembly equipment.

You May Also Be Interested in

Ohmite
RES 470 OHM 5% 1.5W AXIAL / 470 Ohms ±5% 1.5W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Need more? Email Us
Vishay
RES 172 OHM 1/10W .5% AXIAL / 172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Need more? Email Us
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Vishay
RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Lowest to $0.1640
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
Vishay
Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us
Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330
Vishay
Res Thin Film 127K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack
Lowest to $0.0370
Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess