EN
  • EN
  • DE

STM32F215ZGT6

Part No STM32F215ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number STM32F215
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 708430-STM32F215ZGT6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F215ZGT6 CAD Model

Description

STM32F215ZGT6 Microcontroller - STMicroelectronics

The STM32F215ZGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between performance, power consumption, and integration. This microcontroller is part of the STM32F2 series, which is based on the ARM® Cortex®-M3 processor, operating at a frequency of up to 120 MHz. The STM32F215ZGT6 is well-suited for a variety of applications, ranging from industrial control systems to medical devices, and from consumer electronics to embedded systems requiring high processing power and low-power operation.

Key Features:

  • Core: ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Features 1 MB of Flash memory and 128+4 KB of SRAM, providing ample space for complex applications and software.
  • Performance: Delivers 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a single-cycle multiplication and hardware division.
  • Connectivity: Offers a range of peripherals for connectivity, including USB OTG HS/FS, Ethernet, CAN, and serial communication interfaces (USART, UART, I2C, SPI).
  • ADCs: Contains three 12-bit Analog-to-Digital Converters with 24 channels and up to 2.4 MSPS in triple interleaved mode.
  • Timers: Advanced-control timer for six-channel PWM output, up to 17 timers with a general-purpose including two PWM timers for motor control.
  • Security: Comprehensive set of security features including a True Random Number Generator (TRNG), and a Cryptographic acceleration cell for faster encryption and decryption.
  • Package: Available in a 144-pin LQFP package, which is suitable for space-constrained applications.

The STM32F215ZGT6 also prioritizes energy efficiency with a range of low-power modes, including Sleep, Stop, and Standby modes, which are essential for battery-operated devices. Additionally, it supports a full set of DSP instructions and a memory protection unit (MPU) which enhances application security.

This microcontroller is supported by a comprehensive ecosystem, including software libraries, development boards, and a wide array of development tools, simplifying the design process and reducing time to market for new products.

Whether you're developing advanced communication systems, high-performance embedded applications, or innovative IoT devices, the STM32F215ZGT6 offers the performance, efficiency, and features necessary to meet the demands of your next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5605 $52.6815
7+ $14.4086 $100.8602
11+ $13.9584 $153.5424
15+ $13.5081 $202.6215
20+ $13.0578 $261.1560
26+ $11.7070 $304.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,355 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess