EN
  • EN
  • DE
  • IT

BFC233950472

Part No BFC233950472
Manufacturer Vishay
Catalog Custom Parts (B - D)
Description Mkp 339 4.7NF ±5% 310VAC X2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4.7 nF
Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1106665-BFC233950472
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFC233950472 CAD Model

Description

The BFC233950472 is a film capacitor manufactured by Vishay. These capacitors are widely used in various electronic circuits for filtering, decoupling, and energy storage. They are known for their stability, reliability, and good performance over a broad range of frequencies and temperatures.

Applications:

  • Power supply filtering
  • Audio circuits
  • Decoupling applications
  • Timing circuits
  • Analog signal processing
  • Energy storage
  • Lighting ballast circuits

Features:

  • High Stability: Provides consistent performance over time and temperature.
  • Low Dissipation Factor: Minimizes energy loss in the capacitor.
  • High Insulation Resistance: Ensures minimal leakage current.
  • Self-Healing Properties: Allows the capacitor to recover from minor breakdowns.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • Flame Retardant Construction: Enhances safety in case of overload or failure.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Noise: Filters out unwanted noise in power supplies and signal lines.
  • Extended Component Life: Protects other components from voltage spikes and surges.
  • Enhanced Safety: Reduces the risk of fire in case of component failure.
  • Environmentally Friendly: Complies with RoHS standards for environmental protection.
  • Consistent Operation: Stable electrical characteristics ensure reliable performance.

Additional Details:

The BFC233950472 typically indicates a polypropylene film capacitor with a capacitance value around 4.7 nF and a voltage rating of 630V. The tolerance is generally around ±5% or ±10%. Film capacitors like this are available in various lead configurations for through-hole mounting. They are constructed using thin films of plastic as the dielectric material. The electrode material is typically metallized. These capacitors are commonly used in industrial electronics, consumer electronics, and automotive applications due to their reliability and performance characteristics.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
Lowest to $0.0644

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess