Products specifications

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 231762-BAV70E9
Popularity Low
Supply and Demand Status Balance
Family Name BAV70
Introduction Date April 10, 1998
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BAV70E9 CAD Model

Description

The BAV70E9 is a high-speed coinfigured dual switching diode intended for various switching and signal processing applications. Its efficient design allows for reliable performance in both commercial and industrial electronic designs.

Applications

  • High-speed differential line drivers
  • Analog and digital signal processing
  • Consumer electronics

Features and Benefits

  • Optimized efficiency: Provides a low forward voltage drop to increase electrical efficiency.
  • Compact and durable: The SOT-23 package enhances durability and minimizes the footprint on circuit boards.
  • Wide operating temperature: Ensures stable function across diverse environments.

The BAV70E9 is an excellent selection for high-frequency applications demanding rapid switching speeds.

You May Also Be Interested in

Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 100 V 20A Through Hole TO-220-3
Need more? Email Us
ECAD model for SBT40100VCT_T0_00001
ON Semiconductor
Common Cathode Silicon Dual Switching Diode | DIODE ARRAY GP 80V 100MA SOT723
Lowest to $0.0156
ECAD model for DAN222M3T5G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D2 16
Lowest to $36.0615
ECAD model for MD165K08D2
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO263 / Diode Array 1 Pair Common Cathode 100 V 15A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Need more? Email Us
ECAD model for MBRS15100CT-Y MNG
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Need more? Email Us
ECAD model for MD120K16D1
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO262
Need more? Email Us
ECAD model for MBR20100CT-1
Diodes Incorporated
DIODE ARRAY SCHOTTKY / Diode Array 1 Pair Common Cathode 100 V 15A Through Hole TO-220-3
Need more? Email Us
ECAD model for SBR30100CT-G
Vishay
DIODE ARRAY SCHOTTKY 35V TO220AB / Diode Array 1 Pair Common Cathode 35 V 30A Through Hole TO-220-3
Need more? Email Us
ECAD model for VS-25CTQ035PBF
Vishay
30 AMP SCHOTTKY BARRIER RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Need more? Email Us
ECAD model for MBR4045CT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention