The BAT82S is a Schottky Barrier diode manufactured by Vishay. It is designed for applications requiring fast switching speeds and low forward voltage drop.
Applications:
- High-speed switching circuits
- Voltage clamping
- Protection circuits
- Mixing and detecting signals in communication systems
- DC-DC converters
Features:
- Low forward voltage drop: This reduces power dissipation and improves efficiency.
- Fast switching speed: Suitable for high-frequency applications.
- Small surface mount package: Allows for compact designs.
- High surge current capability: Provides robustness against transient voltage spikes.
- Guard ring for transient protection
Benefits:
- Improved efficiency in switching circuits due to low forward voltage drop.
- Protection against voltage transients, enhancing system reliability.
- Smaller and more compact designs, saving board space.
- Enhanced performance in high-frequency applications.
- Reduced power loss and heat generation.
Additional Details:
The BAT82S has a maximum forward current of 200mA and a reverse voltage of 30V. It is typically housed in a SOD-323 package. The low forward voltage drop (typically 0.37V at 10mA) minimizes power loss and heat generation, which is particularly important in battery-powered and energy-efficient designs. The fast switching speed ensures minimal losses during switching transitions. Its small size and surface-mount design enable high-density board layouts.