EN
  • EN
  • DE

BAT54C-V-GS8

Part No BAT54C-V-GS8
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT-23
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 713671-BAT54C-V-GS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT54C-V-GS8 CAD Model

Description

The BAT54C-V-GS8 is a surface-mount Schottky barrier diode manufactured by Vishay. It is designed for high-speed switching applications, featuring a low forward voltage drop and fast switching speed. This diode is commonly used in clamping, protection, and rectification circuits where efficiency and rapid response are essential. The 'C' designation indicates a common cathode configuration within the package.

Applications

  • Clamping circuits
  • Reverse polarity protection
  • High-speed rectification
  • Switching applications
  • Voltage clamping
  • Data line protection

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency, especially at higher currents.
  • Fast Reverse Recovery Time: Enables high-speed switching performance, crucial for fast-switching circuits.
  • Small Surface Mount Package: Typically available in SOT-23 or similar small packages, saving board space.
  • Common Cathode Configuration: Two diodes with a common cathode connection for application flexibility.
  • High Switching Speed: Suitable for high-frequency applications and fast signal processing.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power loss and heat generation.
  • Fast Switching: Enables high-speed operation in switching and signal processing circuits.
  • Compact Design: Small package size allows for high-density circuit designs and miniaturization.
  • Flexible Application: Common cathode configuration offers versatility in circuit design.
  • Reliable Performance: Provides consistent and dependable operation in demanding environments.
  • Environmentally Friendly: Lead-free finish contributes to environmental sustainability.

The Vishay BAT54C-V-GS8 Schottky diode is a versatile component that can be used in various electronic circuits. Its low forward voltage drop and fast reverse recovery time make it an excellent choice for applications where efficiency and speed are critical. The common cathode configuration provides flexibility in circuit design, allowing for various applications such as dual clamping or rectification. Detailed specifications, including maximum forward current, reverse voltage, and operating temperature range, can be found in the device datasheet. This diode is commonly employed in portable devices, power supplies, and communication systems for efficient rectification and protection. The BAT54C-V-GS8 ensures reliable and efficient performance in diverse electronic applications, contributing to proper circuit protection and functionality.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0440 $50.1600
2,775+ $0.0361 $100.1775
4,290+ $0.0350 $150.1500
5,900+ $0.0339 $200.0100
7,625+ $0.0328 $250.1000
10,205+ $0.0294 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205,630 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess