EN
  • EN
  • DE

B240A-E3

Part No B240A-E3
Manufacturer Vishay
Catalog END - OF - LIFE
Description High Current Density Surface Mount Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1150582-B240A-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B240A-E3 CAD Model

Description

The B240A-E3 is a Schottky Barrier Rectifier manufactured by Vishay. These rectifiers are designed for high-efficiency, low-loss applications in various electronic circuits. Its primary function is to provide unidirectional current flow, preventing reverse current and ensuring efficient power conversion.

Applications:

  • Switching Power Supplies: Used in the output rectification stage to improve efficiency.
  • DC-DC Converters: Employed for efficient voltage conversion.
  • Polarity Protection: Protects circuits from reverse polarity connections.
  • Freewheeling Diodes: Used in inductive load circuits like relays and solenoids to dissipate energy when the switch is turned off.
  • Solar Panel Systems: Prevents reverse current flow from battery to solar panel at night.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges, enhancing reliability.
  • High-Frequency Operation: Suitable for high-frequency switching applications.
  • Low Reverse Leakage Current: Reduces power loss and improves overall efficiency.
  • E3 Suffix: Indicates compliance with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: Low forward voltage drop results in higher energy efficiency.
  • Enhanced Reliability: High surge current capability provides robust performance under transient conditions.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, simplifying thermal management.
  • Compact Design: Small package size allows for space-saving designs.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The B240A-E3 is typically housed in an SMB (DO-214AA) package. It features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 2.0A. The forward voltage at 2.0A is typically around 0.55V. Its operating junction temperature ranges from -65°C to +150°C. The device's construction uses a molded plastic body over a passivated junction, offering excellent mechanical and environmental protection.

This rectifier is designed to provide optimal performance in demanding applications where efficiency and reliability are critical factors. Its robust design and compliance with environmental standards make it a suitable choice for various power electronic applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0908 $50.3940
1,345+ $0.0746 $100.3370
2,080+ $0.0722 $150.1760
2,865+ $0.0699 $200.2635
3,700+ $0.0676 $250.1200
4,955+ $0.0606 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess