The B120-E3 is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for use in low voltage, high-frequency inverters, free wheeling, and polarity protection applications.
Applications:
- Switching Power Supplies: Used as a rectifier in switching power supplies.
- DC-DC Converters: Provides rectification in DC-DC converters.
- Polarity Protection: Protects circuits from reverse polarity connections.
- Free-Wheeling Diodes: Used as free-wheeling diodes in inductive circuits.
- High-Frequency Inverters: Used in high-frequency inverters to improve efficiency.
Features:
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- High Surge Current Capability: Withstands high surge currents without damage.
- High-Frequency Operation: Suitable for high-frequency applications.
- Low Leakage Current: Minimizes reverse leakage current.
- Glass Passivated Chip Junction: Ensures high reliability and stability.
Benefits:
- Improved Efficiency: Low forward voltage drop improves the efficiency of power conversion circuits.
- Enhanced Reliability: High surge current capability and glass passivated junction ensure reliable operation.
- Reduced Power Loss: Low forward voltage drop minimizes power loss, leading to cooler operation.
- Versatile Application: Suitable for a wide range of applications requiring efficient rectification.
- Compact Design: Available in compact packages for space-constrained applications.
Additional Details:
The B120-E3 typically comes in a DO-214AC (SMA) package. The maximum repetitive peak reverse voltage is 20V, and the maximum average forward rectified current is 1A. It is essential to consult the datasheet for the precise specifications, including forward voltage drop, reverse leakage current, and thermal resistance, to ensure proper and reliable operation in the intended application.