Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Bulk
Product Status Obsolete
Base Product Number 876730
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 50
Win Source Part Number 1013861-8767301CA
Ultra Librarian 3D Model Ultra Librarian 8767301CA CAD Model

Description

The Vishay Siliconix 1013861-8767301CA is an obsolete integrated circuit with a bulk package and a standard package of 50.

  • Package: bulk
  • Standard Package: 50
  • Category: analog switch
  • Subcategory: interface electronic components
  • Voltage Supply: single voltage
  • Switch Time: maximum Ton and Toff
  • Applications: audio and video equipment, instrumentation, and data acquisition systems

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795GBCPZ-500RL7
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $0.9779
ECAD model for FSA4157AL6X
Analog Devices Inc.
IC MUX/DEMUX HEX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG796ABCPZ-REEL
Fairchild/ON Semiconductor
IC SWITCH SPST 6MICROPAK
Lowest to $0.2923
ECAD model for FSA2156L6X
Maxim Integrated
IC SWITCH SPST X 16 13OHM 48TQFN / 16 Circuit IC Switch 1:1 13Ohm 48-TQFN (7x7)
Lowest to $53.6610
ECAD model for MAX14866UTM+T
Analog Devices Inc.
IC CROSSPOINT SWIT TRPL 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG799GBCPZ-500RL7
Analog Devices Inc.
IC MUX/DEMUX TRIPLE 4X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG792GBCPZ-REEL
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSAL200SQCX
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST US8
Need more? Email Us
ECAD model for FSA1259K8X

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention