Products specifications Report Issue?

Accessory Type Cap
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1566374-080-0511-303
Ultra Librarian 3D Model Ultra Librarian 080-0511-303 CAD Model

You May Also Be Interested in

Omron
PB RECTANGULAR WHITE
Need more? Email Us
ECAD model for M2DJ-500W
Omron
INDICATOR ROUND YELLOW PNL MNT
Need more? Email Us
ECAD model for M2DT-500Y
Omron
POLARIZERM55P0.75 FOR M42 MNT
Need more? Email Us
ECAD model for MWO-PR032-55
Eaton Bussmann
THERMAL FLASHER - 12V - EXTRA LO
Need more? Email Us
ECAD model for NO.577
Omron
SOCKET 16 SERIES PCB TERMINAL
Need more? Email Us
ECAD model for M16-0P
Omron
SOCKET YELLOW LED 120V XFMR
Need more? Email Us
ECAD model for M16-Y-T1
Omron
LED LAMP 12V GRN FOR M2P INDICTR
Need more? Email Us
ECAD model for SLL-12EG
Omron
INCANDESCNT LAMP FOR M2P INDICTR
Need more? Email Us
ECAD model for SLL-28
Omron
LED LAMP 24V GRN FOR M2P INDICTR
Need more? Email Us
ECAD model for SLL-24EG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention