Products specifications Report Issue?

Capacitance 3300 pF
Tolerance -20%, +80%
Voltage - Rated 40000V (40kV)
Temperature Coefficient Y5U (E)
Temperature Range - Operating -30°C ~ 85°C
Features High Voltage, Low Dissipation Factor
Applications General Purpose
Mounting Type Requires Holder
Case / Package Disk, Metal Fitting - Threaded
Size / Dimension 2.299" Dia x 1.358" L (58.40mm x 34.50mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1520058-715C40DKD33
Ultra Librarian 3D Model Ultra Librarian 715C40DKD33 CAD Model

You May Also Be Interested in

Taiyo Yuden
CAP CER 10UF 25V X7R 1210
Need more? Email Us
ECAD model for TMK325B7106MM-TD
Taiyo Yuden
CAP CER 4.1PF 50V C0G/NP0 0201
Need more? Email Us
ECAD model for UMK063CG4R1CTHF
Samsung
CAP CER 0.027UF 50V X7R 0603 / 0.027 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
ECAD model for CL10B273KB8NNNC
Taiyo Yuden
CAP CER 0.047UF 16V X7R 0603
Need more? Email Us
ECAD model for EMK107B7473KAHT
Samsung
Capacitor, Multilayer Ceramic; 1000pF; Chip; Case 0805; 0+/-30ppm/degC, COG; +/-5%; 50
Need more? Email Us
ECAD model for CL21C102JBNC
Samsung
CAP CER 4700PF 100V X7R 0603 / 4700 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.0278
ECAD model for CL10B472KC84PEL
TDK Corporation
CAP CER 0.033UF 450V C0G SMD / 0.033 µF ±5% 450V Ceramic Capacitor C0G, NP0 SMD, J-Lead
Need more? Email Us
ECAD model for CKG32KC0G2W333J335AH
Samsung
CAP CER 47PF 50V C0G/NP0 0805 / 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.0087
ECAD model for CL21C470JBANNNC
Samsung
CAP CER 3300PF 50V X7R 0603 / 3300 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.0077
ECAD model for CL10B332KB8WPNC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention