The 593D157X9010D2T is a surface-mount solid tantalum capacitor manufactured by Vishay. It belongs to the 593D series, known for its robust construction, stable electrical characteristics, and reliable performance in various electronic applications. Tantalum capacitors are favored for their high capacitance-to-volume ratio and long operational life, making them suitable for demanding environments.
Applications
- Decoupling in power supplies
- Filtering in signal processing circuits
- Bulk capacitance in electronic devices
- DC-DC converters
- Consumer electronics (smartphones, tablets, laptops)
Features
- Surface mount design for automated assembly
- Solid tantalum construction for high reliability
- Capacitance value: 150uF
- Voltage rating: 10V DC
- Low ESR (Equivalent Series Resistance)
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Stable performance over a wide temperature range
- Long operational life, reducing maintenance requirements
- High ripple current capability, suitable for power applications
- Small footprint for space-constrained designs
- Reduced noise and voltage ripple in power circuits
- Reliable operation in harsh environments
Technical Specifications
The 593D157X9010D2T capacitor has a capacitance of 150μF with a tolerance of ±10%. The voltage rating is 10 VDC. The ESR is low, which contributes to its suitability for high-frequency applications and minimizes power dissipation. The operating temperature range is -55°C to +125°C. The case size is a standard EIA size, facilitating easy integration into existing circuit board designs. This capacitor is manufactured using a molded case for enhanced mechanical and environmental protection.
The low ESR characteristic makes this tantalum capacitor especially useful in applications where minimizing power loss and maintaining stable voltage levels are critical. Its surface-mount design simplifies the assembly process, making it well-suited for high-volume production environments. Additionally, the high capacitance value allows it to provide effective decoupling and filtering in a wide range of electronic circuits. The robust construction and stable electrical characteristics ensure long-term reliability, making it a preferred choice for demanding industrial and consumer electronics applications.