EN
  • EN
  • DE

592D336X0016D2T15H

Part No 592D336X0016D2T15H
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 33UF 20% 16V 2917 / 33 µF Conformal Coated Tantalum Capacitors 16 V 2917 (7343 Metric) 300mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Mfr Vishay Sprague
Series TANTAMOUNT®, 592D
Package Tape & Reel (TR)
Capacitance 33 µF
Tolerance ±20%
Voltage - Rated 16 V
Type Conformal Coated
ESR (Equivalent Series Resistance) 300mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 2917 (7343 Metric)
Dimension 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Max) 0.059" (1.50mm)
Manufacturer Size Code D
Features General Purpose
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Standard Package 1,000
Win Source Part Number 1164105-592D336X0016D2T15H
Ultra Librarian 3D Model Ultra Librarian 592D336X0016D2T15H CAD Model

Description

The Vishay 592D336X0016D2T15H is a surface-mount solid tantalum capacitor designed for general-purpose applications. It is part of the 592D series, known for its reliability, stable performance, and volumetric efficiency. These capacitors are commonly used in power filtering, bypass, and coupling applications within electronic circuits.

Applications

  • Power supply filtering
  • Bypass capacitor in digital circuits
  • Coupling capacitor in audio circuits
  • Timing circuits
  • General purpose applications in electronic circuits

Features

  • Solid tantalum construction: Provides excellent stability and reliability.
  • Surface mount design: Facilitates automated assembly and reduces board space.
  • Molded case: Offers robust protection against environmental factors.
  • Low ESR (Equivalent Series Resistance): Enhances filtering performance and reduces power dissipation.
  • Stable electrical characteristics: Ensures consistent performance over a wide range of temperatures and frequencies.

Benefits

  • High reliability: Solid tantalum construction provides long-term stability and reliability.
  • Space-saving design: Surface mount package minimizes board space requirements.
  • Improved filtering performance: Low ESR contributes to effective noise reduction and power supply filtering.
  • Stable operation: Consistent electrical characteristics ensure predictable circuit behavior.
  • Easy assembly: Surface mount design simplifies automated assembly processes.

Additional Details

The 592D336X0016D2T15H has a capacitance of 33 µF, a voltage rating of 16 VDC, and a tolerance of ±20%. It is housed in a D case size. It operates over a temperature range of -55°C to +125°C. This capacitor is suitable for applications where stable performance, reliability, and small size are critical. Refer to the Vishay 592D datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
Lowest to $24.0101
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess