The 40CTQ045SPBF is a dual common cathode Schottky Rectifier designed and manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diode, and polarity protection applications.
Applications
- Switching power supplies
- Freewheeling diodes
- OR-ing diode
- Polarity protection
- DC-DC converters
Features
- Schottky Barrier Technology
- High Forward Surge Capability
- Low Forward Voltage Drop
- High Frequency Operation
- RoHS Compliant
Benefits
- Improved Efficiency: Low forward voltage drop minimizes power loss.
- High Reliability: High surge capability ensures robustness under transient conditions.
- Fast Switching Speed: Schottky technology allows for high-frequency operation.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
- Simplified Thermal Management: Lower power dissipation reduces the need for extensive heat sinking.
Additional Details
The 40CTQ045SPBF has a maximum repetitive peak reverse voltage of 45V and a forward current of 20A per diode (40A total). The operating junction temperature range is typically -55°C to +150°C. The device is typically supplied in a TO-220AB package. The SPBF suffix indicates a specific lead-free finish.