EN
  • EN
  • DE

3KASMC15A-E3/57T

Part No 3KASMC15A-E3/57T
Manufacturer Vishay
Catalog TVS - Diodes
Description Tvs Sgl Uni-dir 15V 3KW 2PIN Smc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 16.7 V
Mounting SMD (SMT)
Case / Package SMC
Clamping Voltage 24.4 V
Direction Unidirectional
Element Configuration Single
Maximum Operating Temperature 185 °C
Max Reverse Leakage Current 1 µA
Max Surge Current 200 A
Min Breakdown Voltage 16.7 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Channels 1
Operating Supply Voltage 15 V
Peak Pulse Current 123 A
Peak Pulse Power 3 kW
Polarity Unidirectional
Radiation Hardening No
Reverse Standoff Voltage 15 V
RoHS Non-Compliant
Test Current 1 mA
Win Source Part Number 1038408-3KASMC15A-E3/57T
Categories TVS - Diodes
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3KASMC15A-E3/57T CAD Model

Description

The 3KASMC15A-E3/57T is a surface mount device (SMD) TVS diode manufactured by Vishay.

  • Clamping Voltage: 24.4V
  • Polarity: Unidirectional
  • Peak Pulse Current: 123A
  • Supply Voltage: 15V
  • Channels: One
  • Case or Package: SMC
  • Maximum Operating Temperature: 185 °C
  • Minimum Operating Temperature: -65 °C
  • Maximum Surge Current: 200A
  • Breakdown Voltage: 16.7V
  • Peak Pulse Power: 3kW
  • Reverse Standoff Voltage: 15V
  • RoHS: Non-compliant
  • Radiation Hardening: No

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess