EN
  • EN
  • DE

32CTQ025PBF

Part No 32CTQ025PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128200-32CTQ025PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 32CTQ025PBF CAD Model

Description

The 32CTQ025PBF is a dual common cathode Schottky Rectifier from Vishay. This device is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse battery protection applications. Its primary function is to efficiently convert AC to DC power.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • OR-ing diodes in redundant power systems
  • Reverse battery protection circuits

Features:

  • High Surge Current Capability: Handles large current spikes without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Frequency Operation: Suitable for high-speed switching applications.
  • High Junction Temperature Capability: Withstands high operating temperatures.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Reduces power consumption in power supplies.
  • Enhanced Reliability: Robust design ensures long-term operation.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Simplified Circuit Design: Dual diode configuration simplifies PCB layout.
  • Environmentally Compliant: Meets environmental regulations.

Additional Details:

The 32CTQ025PBF has a maximum repetitive peak reverse voltage of 25V. It boasts a forward current of 16A (8A per diode) with a surge current capability of 170A. The operating junction temperature range is -55°C to +150°C. The device is typically packaged in a TO-220AB. The low forward voltage drop (typically 0.49V at 8A) contributes to the rectifier's high efficiency. Its fast switching speed makes it suitable for use in high-frequency applications. The "PBF" suffix indicates that the component uses lead-free terminals and is compliant with RoHS directives.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5539 $74.2156
8+ $15.2241 $121.7928
12+ $14.7482 $176.9784
17+ $14.2723 $242.6291
21+ $13.7965 $289.7265
29+ $12.3689 $358.6981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess