EN
  • EN
  • DE

31DQ06TR

Part No 31DQ06TR
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 3.3 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128104-31DQ06TR
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 31DQ06TR CAD Model

Description

The 31DQ06TR is a high-performance Schottky Rectifier from Vishay Semiconductors. It is designed for applications requiring efficient rectification, fast switching speeds, and low forward voltage drop. This device is commonly used in power supplies, freewheeling diodes, and polarity protection circuits.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • Polarity protection circuits
  • High-frequency inverters
  • DC-DC converters

Features:

  • Low forward voltage drop, minimizing power losses
  • High surge current capability for reliable operation under transient conditions
  • Fast switching speed, enabling high-frequency operation
  • Glass passivated chip junction for enhanced reliability
  • RoHS compliant, ensuring environmental friendliness

Benefits:

  • Improved efficiency in power conversion applications
  • Reduced heat dissipation due to low forward voltage drop
  • Enhanced system reliability due to high surge current capability
  • Compact design suitable for space-constrained applications
  • Environmentally friendly due to RoHS compliance

Specifications:

The 31DQ06TR has a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 3A. The typical forward voltage is around 0.55V at 3A. It is available in a DO-201AD package. Its operating temperature range is typically from -55°C to +150°C.

This Schottky rectifier is an ideal choice for designers seeking a reliable, efficient, and high-performance diode for various power electronic applications. Its combination of low forward voltage drop, fast switching speed, and high surge current capability make it a versatile component for improving system performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5666 $62.2664
10+ $12.7727 $127.7270
15+ $12.3735 $185.6025
20+ $11.9743 $239.4860
25+ $11.5753 $289.3825
34+ $10.3778 $352.8452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess