EN
  • EN
  • DE

30EPF10PBF

Part No 30EPF10PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Fast Soft Recovery Rectifier Diode, 30 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128023-30EPF10PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30EPF10PBF CAD Model

Description

The Vishay 30EPF10PBF is a single, fast recovery epitaxial diode designed for high-efficiency rectification in various applications. This diode features a fast reverse recovery time, which minimizes switching losses and enhances overall efficiency. The "PBF" suffix indicates that the device has a lead-free finish, complying with RoHS environmental standards. The "30" specifies a 30A forward current, "EPF" relates to the fast recovery characteristics, and "10" indicates a 100V reverse voltage rating.

Applications:

  • Switching Power Supplies: Used as a rectifier diode in the output stage of switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide efficient power conversion.
  • Motor Drives: Implemented in motor drives to rectify the input voltage.
  • Welding Power Supplies: Employed in welding power supplies for efficient rectification.

Features:

  • Fast Reverse Recovery Time (trr): Minimizes switching losses and improves efficiency.
  • High Forward Current (IF): Capable of handling high forward currents.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop (VF): Reduces power dissipation and enhances efficiency.
  • Lead-Free Finish (PBF): Compliant with RoHS environmental regulations.

Benefits:

  • Increased Efficiency: Fast recovery time reduces switching losses and increases overall efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Lower Thermal Dissipation: Reduced power dissipation minimizes heat generation.
  • Environmentally Compliant: Lead-free finish meets environmental standards.
  • Improved System Performance: Low forward voltage drop improves system performance.

Additional Details:

The 30EPF10PBF has a maximum repetitive peak reverse voltage of 100V and a forward current of 30A. It typically comes in a TO-220AC or similar package for easy mounting and heat sinking. The operating temperature range is generally -55°C to +175°C. Proper heat sinking is crucial to maintain the device's operating temperature within specified limits. Consult the Vishay datasheet for precise electrical characteristics, thermal resistance, and mounting recommendations. The fast recovery characteristic is particularly advantageous in high-frequency switching applications.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess