The 293D475X9010A2T407 is a solid tantalum capacitor manufactured by Vishay. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance.
Applications:
- Bypass capacitors in power supplies
- Filtering in signal processing circuits
- Timing circuits
- Decoupling capacitors in digital circuits
- General-purpose applications in electronic devices
Features:
- Solid tantalum construction
- Surface-mount device (SMD)
- 4.7µF capacitance
- 10V voltage rating
- ±10% capacitance tolerance
- Operating temperature range: -55°C to +125°C
Benefits:
- Provides stable capacitance over a wide temperature range
- Suitable for high-density circuit boards due to its SMD design
- Offers reliable performance in general-purpose applications
- Ensures consistent performance with tight capacitance tolerance
- Suitable for use in harsh environments with its wide operating temperature range
Additional Details:
The 293D475X9010A2T407 features a solid tantalum construction, ensuring stable and reliable performance. Its surface-mount design is ideal for modern, high-density circuit boards. The capacitor has a capacitance of 4.7µF and a voltage rating of 10V. The ±10% capacitance tolerance ensures consistent performance in various applications. The device operates over a wide temperature range, making it suitable for use in harsh environments. It is commonly used as a bypass capacitor in power supplies, filtering capacitor in signal processing circuits, and decoupling capacitor in digital circuits. Its small size and reliable performance make it a versatile component in electronic devices.