Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 1.9 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 1003720-293D336X0010B2TE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D336X0010B2TE3 CAD Model

Description

The Vishay Molded Capacitor is a high-quality capacitor that is designed to offer reliable performance.

  • Capacitance: 33μF
  • Voltage Rating: 10V
  • Operating Temperature: -55°C to 125°C
  • Package: Molded
  • Height: 0.083" (2.11mm)
  • Suitability: Perfect for use in electronic applications that require a general-purpose capacitor.

You May Also Be Interested in

Vishay
CAP TANT 1.5UF 10% 35V RADIAL
Need more? Email Us
ECAD model for 199D155X9035A1V1E3
Vishay
CAP TANT 0.47UF 10% 50V 2312
Lowest to $0.1326
ECAD model for 293D474X9050C2TE3
Vishay
22uF 10V Tantalum Capacitor 20% 0805
Lowest to $0.1787
ECAD model for TCSM1A226M8
Vishay
293D226X96R3B8T
Need more? Email Us
ECAD model for 293D226X96R3B8T
Vishay
CAP TANT 22UF 10% 6.3V 1411
Need more? Email Us
ECAD model for 593D226X96R3B2TE3
Vishay
293D105X9016A8T
Need more? Email Us
ECAD model for 293D105X9016A8T
AVX Corp/Kyocera Corp
CAP TANT 10UF 20% 16V 1206
Need more? Email Us
ECAD model for F951C106MQAAQ2
Kemet
CAP TANT 0.1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T350A104K035AS
Abracon LLC
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
ECAD model for ATCC-211A-010-106M-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1169 $56.1120
1,170+ $0.0960 $112.3200
1,810+ $0.0930 $168.3300
2,495+ $0.0899 $224.3005
3,225+ $0.0869 $280.2525
4,315+ $0.0780 $336.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 480 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention