Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 220μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 500 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.170" (4.32mm)
Manufacturer Size Code E
Features General Purpose
Win Source Part Number 075278-293D227X0010E2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D227X0010E2T CAD Model

Description

Description

Designed for robust operation, the 293D227X0010E2T tantalum capacitor offers superior capacitance with a voltage rating suitable for a wide array of power management solutions.

Features and Benefits

  • Capacitance: 220μF
  • Voltage: 10V
  • Tolerance: ±20%
  • Case Size: E
  • Stable performance in fluctuating conditions
  • Low ESR
  • Exceptional high-frequency characteristics

Applications

  • High-power LED lighting systems
  • Power converters
  • Smart meters
  • Remote sensing equipment

Additional Details

This part meets high safety and performance standards, ensuring reliability in all intended applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 6.3V 1206 / 22 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 3Ohm @ 100kHz
Need more? Email Us
ECAD model for TAJA226K006TNJ
Vishay
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R / CAP TANT 150UF 10% 6V AXIAL
Need more? Email Us
ECAD model for M39003/01-2247/TR
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for M39003/03-4039
Vishay
CAP TANT 68UF 10% 100V AXIAL / 68 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 2.1Ohm @ 120Hz
Need more? Email Us
ECAD model for T16B686K100EZSS
Kyocera Kinseki Corpotation
CAP TANT 22UF 20% 16V 1206
Lowest to €1.8137
ECAD model for F931C226MAA
Vishay
CAP TANT 150UF 10% 125V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.6Ohm
Need more? Email Us
ECAD model for ST150-125T4KI
Vishay
CAP TANT 330UF 10% 6.3V 2812 / 330 µF Conformal Coated Tantalum Capacitors 6.3 V 2812 (7132 Metric) 100mOhm
Need more? Email Us
ECAD model for 592D337X96R3C2T20H
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
ECAD model for CSR23C567KS
AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 10V 0603 / 1 µF Molded Tantalum Capacitors 10 V 0603 (1608 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TPCL105M010R5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ €0.6313 €59.9746
230+ €0.5181 €119.1563
355+ €0.5018 €178.1447
485+ €0.4857 €235.5412
630+ €0.4696 €295.8345
840+ €0.4210 €353.6359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,760 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention