EN
  • EN
  • DE

293D106X9035D2T

Part No 293D106X9035D2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815057-293D106X9035D2T
Ultra Librarian 3D Model Ultra Librarian 293D106X9035D2T CAD Model

Description

The 293D106X9035D2T is a solid tantalum chip capacitor manufactured by Vishay. As part of the 293D series, it's known for its molded case, reliable performance, and high capacitance-to-volume ratio. This capacitor is designed for surface mount applications and offers excellent stability and longevity.

Applications

  • Power supply decoupling in electronic circuits.
  • Filtering applications in signal processing circuits.
  • Bypass capacitor in digital circuits.
  • DC-DC converters.
  • Embedded systems.

Features

  • Molded Case: Provides a robust and compact package for surface mounting.
  • Solid Tantalum Construction: Offers excellent electrical characteristics and long-term reliability.
  • RoHS Compliant: Complies with environmental regulations for lead-free manufacturing.
  • High Volumetric Efficiency: Provides a large capacitance value in a small size.
  • Capacitance Value: 10µF (microfarads)
  • Voltage Rating: 35V (volts)
  • Operating Temperature Range: Typically -55°C to +125°C (consult the datasheet for precise specifications).

Benefits

  • High Reliability: Solid tantalum construction ensures consistent performance over a wide range of conditions.
  • Small Size: Allows for use in densely populated circuit boards.
  • Easy to Assemble: Surface mount design facilitates automated assembly.
  • Stable Performance: Offers stable capacitance and low ESR over temperature and frequency.
  • Long Lifespan: Tantalum capacitors exhibit a long operational life, contributing to overall system reliability.

Additional Details

The 293D series is a popular choice for applications where reliability and size are critical. The "D2T" suffix typically denotes tape and reel packaging. The 106 signifies a capacitance of 10 microfarads, and the 9035 indicates a voltage rating of 35V. Always refer to the manufacturer's datasheet for detailed specifications, including ESR, ripple current ratings, and temperature derating.

You May Also Be Interested in

Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess