The 293D106X9025C2S610 is a tantalum capacitor manufactured by Vishay. These capacitors are known for their high volumetric efficiency, stable electrical parameters, and long service life. This particular capacitor is designed for various general-purpose applications requiring stable performance and reliability.
Applications
- Power Supply Filtering
- Bypass Capacitors
- Decoupling Capacitors
- General Purpose Circuitry
- Timing Circuits
Features
- Solid Tantalum Capacitor
- Molded Case
- High Volumetric Efficiency
- Stable Electrical Parameters
- Long Service Life
Benefits
- Reliable Performance: Tantalum capacitors offer stable electrical performance over a wide range of temperatures and frequencies.
- Compact Size: The high volumetric efficiency allows for a compact design, making it suitable for space-constrained applications.
- Long Lifespan: These capacitors are known for their long service life, ensuring reliable operation over an extended period.
- Excellent Filtering: Effective in power supply filtering, bypass, and decoupling applications.
- Wide Temperature Range: Operates effectively across a wide range of temperatures.
Technical Specifications
The 293D106X9025C2S610 tantalum capacitor has a capacitance of 10 µF and a voltage rating of 25V. It features a molded case for environmental protection and is designed for surface mount applications. Further specifications, such as ESR (Equivalent Series Resistance) and operating temperature range, should be confirmed with the manufacturer's datasheet.
In summary, the Vishay 293D106X9025C2S610 is a reliable and efficient tantalum capacitor designed for general-purpose applications. Its compact size, stable performance, and long service life make it a suitable choice for various electronic circuits.