EN
  • EN
  • DE

293D104X5016A2T

Part No 293D104X5016A2T
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815053-293D104X5016A2T
Ultra Librarian 3D Model Ultra Librarian 293D104X5016A2T CAD Model

Description

The 293D104X5016A2T is a tantalum capacitor manufactured by Vishay. These capacitors are known for their stability, high volumetric efficiency, and reliability, making them suitable for a wide range of applications.

Applications

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Timing circuits
  • Filtering applications
  • DC-DC converters

Features

  • Tantalum capacitor
  • Solid electrolyte
  • High stability
  • High volumetric efficiency
  • Polarized capacitor

Benefits

  • Stable Performance: Tantalum capacitors offer stable capacitance over a wide range of temperatures and frequencies.
  • Compact Size: High volumetric efficiency allows for smaller component size, saving valuable board space.
  • Long Lifespan: Solid electrolyte provides a long operational life with minimal degradation.
  • Reliable Operation: Tantalum capacitors are known for their reliability in demanding applications.
  • Effective Filtering: Suitable for filtering and decoupling due to their low ESR (Equivalent Series Resistance).

Specifications

The 293D104X5016A2T is typically rated for 100nF capacitance and 16V voltage. The ESR (Equivalent Series Resistance) is an important characteristic for high-frequency applications. It's critical to observe the polarity when installing this capacitor, as reverse polarity can lead to failure. Consult the datasheet for detailed electrical characteristics, temperature ratings, and ESR values.

These capacitors are commonly used in a variety of electronic devices and systems where stable and reliable capacitance is required in a compact form factor. Their robustness and performance make them a popular choice for demanding applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess