EN
  • EN
  • DE

16TTS12

Part No 16TTS12
Manufacturer Vishay
Catalog SCRs - Single
Description PHASE CONTROL SCR | SCR PHASE CONT 1200V 16A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Status Obsolete
Voltage - Off State 1.2kV
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Gate Trigger (Igt) (Maximum) 60mA
Voltage - On State (Vtm) (Maximum) 1.4V
Current - On State (It (AV)) (Maximum) 10A
Current - On State (It (RMS)) (Maximum) 16A
Current - Hold (Ih) (Maximum) 100mA
Current - Off State (Maximum) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A at 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 16TTS*
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121459-16TTS12
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16TTS12 CAD Model

Description

The 16TTS12 is a phase control SCR (Silicon Controlled Rectifier) manufactured by Vishay. This device is designed for applications requiring controlled rectification, such as phase control circuits, motor control, and power supplies.

Applications:

  • Phase Control Circuits: Used in dimmers, speed controls, and other applications needing precise AC voltage regulation.
  • Motor Speed Control: Employed to control the speed of AC and DC motors.
  • Power Supplies: Utilized in regulated power supplies for overvoltage protection and switching.
  • Battery Chargers: Found in high-current battery charging circuits.
  • Welding Equipment: Used for controlling current in welding applications.

Features:

  • High Surge Current Capability: Able to withstand high surge currents without failure.
  • High Blocking Voltage: Can block high reverse voltages.
  • Sensitive Gate Triggering: Requires a low gate current to initiate conduction.
  • Glass Passivated Junction: Provides high reliability and stability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Efficient Power Control: Enables efficient and precise control of AC power.
  • Reliable Switching: Offers reliable and consistent switching performance.
  • High Current Handling: Can handle high currents, making it suitable for demanding applications.
  • Compact Size: Allows for integration into small form-factor devices.
  • Long Lifespan: Designed for long-term reliability in power control applications.

Additional Details:

The 16TTS12 typically has a repetitive peak reverse voltage (VRRM) of 1200V and an average on-state current (IT(AV)) of around 16A. The gate trigger current (IGT) is relatively low, typically in the microampere range. It is commonly packaged in a TO-220 or similar package. Proper heat sinking is essential to maintain reliable operation at higher currents. Refer to the Vishay datasheet for detailed electrical characteristics, thermal specifications, and mounting instructions.

You May Also Be Interested in

Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7909 $62.2817
30+ $3.9305 $117.9150
46+ $3.8080 $175.1680
63+ $3.6856 $232.1928
82+ $3.5620 $292.0840
109+ $3.1936 $348.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess