Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tray
Status Active
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 1200V
Current - Average Rectified (Io) 110A
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package MT-K
Win Source Part Number 197247-112MT120KPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 112MT120KPBF CAD Model

Description

The 112MT120KPBF is a robust component tailored for high-performance industrial applications. It is designed to handle significant power loads with ease, offering unparalleled reliability in demanding environments.

Applications

  • Heavy machinery controls
  • Power distribution systems
  • Automated manufacturing equipment
  • Renewable energy systems

Features and Benefits

  • High Load Capacity: Manages high power loads effortlessly.
  • Sturdy Construction: Built to last in challenging conditions.
  • Precision Performance: Ensures accurate and reliable operation.

Enhance your industrial projects with the 112MT120KPBF, offering reliability and efficiency in high-demand contexts.

You May Also Be Interested in

Comchip Technology
RECTIFIER BRIDGE 25A 1000V KBPC
Need more? Email Us
ECAD model for KBPC2510-G
Yangzhou yangjie electronic co., ltd
KBP 800V 3.0A Diodes Bridge Re
Lowest to €0.0795
ECAD model for KBP308
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to €0.0683
ECAD model for MB10S
Bourns Inc.
BRIDGE RECT 1PHASE 100V 2A
Lowest to €0.8049
ECAD model for CD-HD201
Diodes Incorporated
BRIDGE RECT 1PHASE 1KV 3A DBF
Lowest to €0.7400
ECAD model for RDBF310-13
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to €0.0193
ECAD model for MB8S
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to €0.1625
ECAD model for KBL610
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 4A GBU
Need more? Email Us
ECAD model for GBU403 D2G
Solid State Inc.
35 AMP BRIDGE RECTIFIER
Need more? Email Us
ECAD model for KBPC3510

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention