EN
  • EN
  • DE

10TTS08SPBF

Part No 10TTS08SPBF
Manufacturer Vishay
Catalog SCRs - Single
Description Surface Mountable Phase Control SCR, 10 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121099-10TTS08SPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10TTS08SPBF CAD Model

Description

The 10TTS08SPBF is a silicon controlled rectifier (SCR) from Vishay. SCRs are semiconductor devices that act as electronic switches. They are used in applications requiring high current and voltage control, such as phase control, motor speed control, and solid-state relays. The 10TTS08SPBF is designed for high-performance applications requiring robust and reliable switching.

Applications:

  • Phase Control: Used in dimming circuits for lighting and heating control.
  • Motor Speed Control: Controls the speed of DC motors by varying the voltage applied.
  • Solid-State Relays: Provides switching functions in place of electromechanical relays.
  • Battery Chargers: Used in regulating the charging current and voltage.
  • Welding Equipment: Controls the welding current in arc welding machines.

Features:

  • High Surge Current Capability: Withstands large current surges without damage.
  • High Blocking Voltage: Can block high voltages in the off state.
  • Sensitive Gate Triggering: Requires a small gate current to trigger the device.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Isolated Mounting Base: Simplifies mounting and provides electrical isolation.

Benefits:

  • Robust Performance: High surge current capability ensures reliable operation.
  • Efficient Switching: Low on-state voltage drop minimizes power dissipation.
  • Simplified Circuit Design: Sensitive gate triggering allows for direct interfacing with low-power control circuits.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Safe Operation: Isolated mounting base provides electrical isolation for safety.

Additional Details:

The 10TTS08SPBF features a repetitive peak off-state voltage of 800V and an average on-state current of 10A. It offers a sensitive gate trigger, making it easy to control with low-power signals. The device is designed for applications requiring reliable and efficient high-power switching. Its robust construction and high surge current capability ensure stable performance in demanding environments. The isolated mounting base simplifies installation and enhances safety by providing electrical isolation.

You May Also Be Interested in

ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
NXP / Nexperia
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess