EN
  • EN
  • DE

109D227X0030F0

Part No 109D227X0030F0
Manufacturer Vishay
Catalog Tantalum Capacitors
Description 109D227X0030F0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 30 V
Type Elastomer Sealed
ESR (Equivalent Series Resistance) 2.5Ohm @ 120Hz
Temperature Range - Operating -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.281" Dia x 0.641" L (7.14mm x 16.28mm)
Manufacturer Size Code F
Features Wet Tantalum
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526969-109D227X0030F0
Ultra Librarian 3D Model Ultra Librarian 109D227X0030F0 CAD Model

Description

N

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess