EN
  • EN
  • DE

WEC3R0335QG

Part No WEC3R0335QG
Manufacturer VINA Tech
Catalog Capacitors
Description 3.3F 3.0V 08*20 EDLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsElectric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer VINATech Co LTD
Packaging Bag
Part Status Active
Capacitance 3.3 F
Tolerance -10%, +30%
Voltage - Rated 3 V
ESR (Equivalent Series Resistance) 85mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.846" (21.50mm)
Operating Temperature -40°C ~ 65°C
Ultra Librarian 3D Model Ultra Librarian WEC3R0335QG CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2934
Vishay
CAP TANT POLY 4.7UF 63V SMD
Lowest to $2.1083
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $2.5881
Panasonic
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.4554
United Chemi-Con
CAP ALUM 100UF 20% 25V SMD
Lowest to $0.2125
Panasonic
CAP ALUM 470UF 20% 80V SMD
Lowest to $1.8272
Panasonic
CAP ALUMHYB 100UF 20% 50V SMD
Lowest to $0.7090
AVX Corporation
CAP TANT 47UF 10% 35V 2917
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,789 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess