EN
  • EN
  • DE
  • IT

VA7930AFR

Part No VA7930AFR
Manufacturer Vimicro
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vimicro
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841950-VA7930AFR
Ultra Librarian 3D Model Ultra Librarian VA7930AFR CAD Model

Description

The Vimicro VA7930AFR is a highly integrated CMOS image sensor processor designed for advanced imaging applications. It's commonly found in devices requiring high-resolution image capture and processing capabilities.

Applications:

  • High-Resolution Webcams
  • Advanced Surveillance Cameras
  • Automotive Driver Assistance Systems (ADAS)
  • Biometric Authentication Devices
  • Industrial Inspection Systems

Features:

  • High-Resolution Image Processing: Supports image sensors with high pixel counts, enabling detailed image capture.
  • Advanced Noise Reduction: Employs sophisticated algorithms to minimize noise and artifacts in low-light conditions.
  • Dynamic Range Optimization: Enhances image detail in both bright and dark areas of the scene.
  • Multiple Interface Options: Supports various data output formats, including YUV, RGB, and RAW data.
  • Integrated Auto Functions: Includes auto exposure, auto white balance, and auto focus control.

Benefits:

  • Superior Image Quality: Delivers sharp, clear, and detailed images in a wide range of lighting conditions.
  • Improved Low-Light Performance: Enables clear image capture even in challenging lighting environments.
  • Reduced Development Time: Integrated auto functions simplify camera system design and development.
  • Enhanced System Integration: Flexible interface options allow for seamless integration with various host processors and camera modules.
  • Lower System Cost: High integration reduces the need for external components.

The VA7930AFR incorporates advanced dynamic range optimization techniques to ensure that both bright and dark areas of an image are captured with detail. This is particularly important in applications such as automotive ADAS, where it is crucial to be able to see clearly in both bright sunlight and deep shadows.

The integrated auto functions of the VA7930AFR, such as auto exposure and auto white balance, simplify the process of camera system development. These functions automatically adjust the camera settings to optimize image quality, reducing the need for manual adjustments.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2010 $58.2900
700+ $0.1652 $115.6400
1,090+ $0.1594 $173.7460
1,495+ $0.1548 $231.4260
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess